Johnson Pump, An SPX Brand Datasheets for Chemical Pumps
Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps.
Chemical Pumps: Learn more
| Product Name | Notes |
|---|---|
| A sump pump designed to EN 733 (DIN 24255), ISO 5199 - ISO 2858 / EN 22858, API 610 / API 682 | |
| Compact design, raw water resistant pumps at an attractive price. With excellent self-priming capability, these pumps are ideal for applications like engine cooling, bilge pumping, wash-down, refuelling, emergency and fire... | |
| FB-3000 is a heavy duty version of the 8 series with large bearing housing. Five different sizes with ports from 3/4” to 2.1/2” and optional flange connections for the 2” | |
| FB-8 is available in five different sizes. Shaft seals come as lip or mechanical seal. Foot mounted. Port connections from 3/8” to 1.1/2”. | |
| Heavy duty horizontal process pump to API 610, API 682 | |
| Heavy duty seal-less closed coupled magnetic drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 | |
| Heavy duty seal-less mag drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 | |
| Horizontal centrifugal pump to ISO 2858 (EN 22858 (DIN 24256)) and ISO 5199 | |
| Mag Drive seal-less centrifugal pumps are virtually leak-proof since the design eliminates the multitude of problems related to shaft seals and packings. | |
| The KGE is a self-priming centrifugal pump with radial (semi-open or closed) impeller, overhung mounted on a bearing pedestal. If a spacer type coupling is used, the pump can easily... | |
| The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of... | |
| The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for... | |
| The TopWing-series is available in 8 different sizes. Shaft seal options include single mechanical, quenched, double flushed, O-ring. Feet for vertical or horizontal mounting. Safety relief valves are available built-on... | |
| TopGear G-series are available in cast iron with inline port connections. Baseplate-mounted. Heating and cooling jackets are available for pump cover and around shaft seal. Built-on single or double safety... | |
| TopGear H-series is available in nine different sizes. The modular design gives a wide range of possibilities. Shaft seal options include single and double mechanical seals as well as packed... | |
| TopGear MAG is a range of leak-proof internal gear pumps for low and high viscous liquids which are corrosive, toxic, aggressive or expensive. Total containment of the liquid inside the... | |
| Whenever you need greater strength or service from a pump, use the Johnson Pump extra heavy duty flexible impeller pump with separate bearing housing and mechanical seal for less wear... | |
| With the new OptiFlo design we have succeeded in reducing the drawbacks of conventional AODD pumps, such as heavy pulsation, stalling air valves, cost of spares, noisy operation, downtime. Thanks... |