Johnson Pump, An SPX Brand TopAir Double Diaphragm Pump TA-20

Description
The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or moves through a pipe - from clear water and volatile liquids to highly viscous and abrasive or chemically aggressive liquids.
Datasheet
Description
The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or moves through a pipe - from clear water and volatile liquids to highly viscous and abrasive or chemically aggressive liquids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TopAir Double Diaphragm Pump - TA-20 - Johnson Pump, An SPX Brand
Delavan, WI, United States
TopAir Double Diaphragm Pump
TA-20
TopAir Double Diaphragm Pump TA-20
The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or moves through a pipe - from clear water and volatile liquids to highly viscous and abrasive or chemically aggressive liquids.

The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries.

TopAir will pump any liquid which flows or moves through a pipe - from clear water and volatile liquids to highly viscous and abrasive or chemically aggressive liquids.

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number TA-20
Product Name TopAir Double Diaphragm Pump
Pump Type Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 26.400 GPM (100.00 L/min)
Media Temperature 248 F (120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
Screw Pumps - 2SP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 5280.000 GPM (20000.00 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details