Johnson Pump, An SPX Brand Datasheets for Self Priming Pumps
Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance
Self Priming Pumps: Learn more
| Product Name | Notes |
|---|---|
| A series of extra heavy duty electro-magnetic clutch pumps, comprising four different sizes. | |
| A series of heavy duty electro-magnetic clutch pumps, comprising two different sizes. | |
| Compact design, raw water resistant pumps at an attractive price. With excellent self-priming capability, these pumps are ideal for applications like engine cooling, bilge pumping, wash-down, refuelling, emergency and fire... | |
| Designed to quickly fill or when reversed, drain a ballast tank at a rate of more than 45 L/min (12 GPM). Capable of pumping fresh or sea water the pump’s... | |
| FB-3000 is a heavy duty version of the 8 series with large bearing housing. Five different sizes with ports from 3/4” to 2.1/2” and optional flange connections for the 2” | |
| FB-8 is available in five different sizes. Shaft seals come as lip or mechanical seal. Foot mounted. Port connections from 3/8” to 1.1/2”. | |
| Full-capacity, hand-powered bilge pump perfect for installation in tight spaces. This rugged, yet sleekly designed, single-chamber diaphragm pump provides first-rate performance and is a snap to install. It can be... | |
| Self-priming centrifugal pump to EN 733 (DIN 24255), Vertical or Horizontal | |
| Self-priming centrifugal pump | |
| Specifically designed to pump waste water, the Viking Power 16 is an ultramodern, single-chamber self-priming diaphragm pump that can be set up in several different pump/motor configurations. Perfect for installation... | |
| The KGE is a self-priming centrifugal pump with radial (semi-open or closed) impeller, overhung mounted on a bearing pedestal. If a spacer type coupling is used, the pump can easily... | |
| The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash... | |
| The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides... | |
| The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of... | |
| The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world’s leading manufacturers of boats, recreational vehicles and busses. Thanks... | |
| The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world’s leading manufacturers of boats, recreational vehicles and busses. The... | |
| These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they... | |
| This new high demand unit from SPX Johnson Pump consists of two parallel connected Aqua Jet WPS five-chamber diaphragm pumps integrated with a pre-pressurised 2 liters accumulator tank and inline... | |
| This new medium demand unit from SPX Johnson Pump consists of an Aqua Jet WPS five-chamber diaphragm pump integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The... | |
| Whenever you need greater strength or service from a pump, use the Johnson Pump extra heavy duty flexible impeller pump with separate bearing housing and mechanical seal for less wear... | |
| With the new OptiFlo design we have succeeded in reducing the drawbacks of conventional AODD pumps, such as heavy pulsation, stalling air valves, cost of spares, noisy operation, downtime. Thanks... | |
| With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. |