Johnson Pump, An SPX Brand Datasheets for Sewage Pumps
Sewage pumps are used to pump effluents, semi-solids and small solids in liquids.
Sewage Pumps: Learn more
| Product Name | Notes |
|---|---|
| Compact design, raw water resistant pumps at an attractive price. With excellent self-priming capability, these pumps are ideal for applications like engine cooling, bilge pumping, wash-down, refuelling, emergency and fire... | |
| FB-3000 is a heavy duty version of the 8 series with large bearing housing. Five different sizes with ports from 3/4” to 2.1/2” and optional flange connections for the 2” | |
| FB-8 is available in five different sizes. Shaft seals come as lip or mechanical seal. Foot mounted. Port connections from 3/8” to 1.1/2”. | |
| The F3B-19 Oil change is a reversible rubber impeller pump with integrated quick reversing switch. Designed to remove old oil from the engine/fill new oil back into the engine. Typical... | |
| The Johnson Pump brand TA3P10-19 Macerator pump takes care of the toilet waste, shredding it before it is pumped into or out from the holding tank. Features Ignition protected motor,... | |
| The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of... | |
| The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world’s leading manufacturers of boats, recreational vehicles and busses. Thanks... | |
| The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world’s leading manufacturers of boats, recreational vehicles and busses. The... | |
| These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they... | |
| Whenever you need greater strength or service from a pump, use the Johnson Pump extra heavy duty flexible impeller pump with separate bearing housing and mechanical seal for less wear... | |
| With the new OptiFlo design we have succeeded in reducing the drawbacks of conventional AODD pumps, such as heavy pulsation, stalling air valves, cost of spares, noisy operation, downtime. Thanks... | |
| With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. |