Johnson Pump, An SPX Brand Circulation Pump CM10P7-1

Description
Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy duty construction Motors designed for continuous operation CM10 and CM30 magnetically driven C090 with mechanical seal Designed for fresh water handling
Description
Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy duty construction Motors designed for continuous operation CM10 and CM30 magnetically driven C090 with mechanical seal Designed for fresh water handling

Suppliers

Company
Product
Description
Supplier Links
Circulation Pump - CM10P7-1 - Johnson Pump, An SPX Brand
Delavan, WI, United States
Circulation Pump
CM10P7-1
Circulation Pump CM10P7-1
Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy duty construction Motors designed for continuous operation CM10 and CM30 magnetically driven C090 with mechanical seal Designed for fresh water handling

Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption.

Features

  • Extra heavy duty construction
  • Motors designed for continuous operation
  • CM10 and CM30 magnetically driven
  • C090 with mechanical seal
  • Designed for fresh water handling
Supplier's Site

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number CM10P7-1
Product Name Circulation Pump
Pump Type Centrifugal Pump; Circulation Pump; Magnetic Drive Pump
Liquid Flow 6.600 GPM (25.00 L/min)
Discharge Size 0.630 to 0.787 inch (16 to 20 mm)
Media Temperature -22 to 212 F (-30 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details
W Series Aluminum Pumps - W1200 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3100.0 to 3410.0 psi (2180 to 2397 m of Water)
Media Temperature 199 to 221 F (93 to 105 C)
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details