Johnson Pump, An SPX Brand DC Driven Impeller Pump F5B-19

Description
With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge pumps and with a pressure switch for deck wash applications. Features • Oil-resistant impeller • Self-priming • Easy maintenance • Handle debris (bilge pumping)
Datasheet
Description
With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge pumps and with a pressure switch for deck wash applications. Features • Oil-resistant impeller • Self-priming • Easy maintenance • Handle debris (bilge pumping)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Driven Impeller Pump - F5B-19 - Johnson Pump, An SPX Brand
Delavan, WI, United States
DC Driven Impeller Pump
F5B-19
DC Driven Impeller Pump F5B-19
With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge pumps and with a pressure switch for deck wash applications. Features • Oil-resistant impeller • Self-priming • Easy maintenance • Handle debris (bilge pumping)

With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge pumps and with a pressure switch for deck wash applications.

Features

•Oil-resistant impeller
•Self-priming
•Easy maintenance
•Handle debris (bilge pumping)
Supplier's Site
DC Motor-Driven Pumps - F5B-19 - Johnson Pump, An SPX Brand
Delavan, WI, United States
DC Motor-Driven Pumps
F5B-19
DC Motor-Driven Pumps F5B-19
These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications Sampling, refuelling of diesel, spraying of fertilisers and pesticides, watering of road rollers cylinder, draining of sumps and tanks, wash-down, draining/filling of aquariums, street sweeper water spraying and many others.

These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min.

Typical Applications

Sampling, refuelling of diesel, spraying of fertilisers and pesticides, watering of road rollers cylinder, draining of sumps and tanks, wash-down, draining/filling of aquariums, street sweeper water spraying and many others.

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number F5B-19 F5B-19
Product Name DC Driven Impeller Pump DC Motor-Driven Pumps
Pump Type Bilge Ballast Pump; Flexible Impeller; Self-Priming Pump Flexible Impeller; Positive Displacement Pump
Liquid Flow 14.520 GPM (55.00 L/min) 14.520 GPM (55.00 L/min)
Discharge Size 0.750 inch (19.05 mm) 0.750 inch (19.05 mm)
Power Source DC; 12 VDC, 24 VDC DC; 12 VDC, 24 VDC
Pump Housing Material Brass Bronze Brass Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pump, 13 Hp Honda Engine - 262-5008 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details
Fixed Displacement Hydraulic Vane Pumps - B2 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 5.000 to 16.250 GPM (18.94 to 61.55 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details