Johnson Pump, An SPX Brand Horizontal High Pressure Pump MCHZ

Description
The MCHZ family, a range of horizontal high pressure self-priming pumps, has a high interchangeability in parts to other Johnson pumps, like the MCV or MCH. There are six different sizes, each built up with one or more stages. The MCHZ family is self-priming by means of a built-in vacuum pump allowing handling of fluids with dissolved air (gas) or exclusively air during the suction/ starting period. The integrated vacuum pump operates on the liquid ring principle. Applications The MCHZ pump family is suitable for handling clean or slightly contaminated liquids for instance well water, hot water, various coolants, condensed water, brine lye, sea water, petrol, kerosene, and petroleum. For e.g. booster installations, hot water circulating systems, airconditioning systems, cooling for stationery and marine installations, industry, waterworks, agriculture and horticulture, spraying installations and shipbuilding. Pump specifics • The built-in vacuum pump will drive out any dissolved air (gas) during normal operation • All types of the MCHZ family are fitted with closed impellers • Suitable for a wide span of duties • High interchangeability in spare parts between different sizes, thus limiting spare parts stock levels
Datasheet
Description
The MCHZ family, a range of horizontal high pressure self-priming pumps, has a high interchangeability in parts to other Johnson pumps, like the MCV or MCH. There are six different sizes, each built up with one or more stages. The MCHZ family is self-priming by means of a built-in vacuum pump allowing handling of fluids with dissolved air (gas) or exclusively air during the suction/ starting period. The integrated vacuum pump operates on the liquid ring principle. Applications The MCHZ pump family is suitable for handling clean or slightly contaminated liquids for instance well water, hot water, various coolants, condensed water, brine lye, sea water, petrol, kerosene, and petroleum. For e.g. booster installations, hot water circulating systems, airconditioning systems, cooling for stationery and marine installations, industry, waterworks, agriculture and horticulture, spraying installations and shipbuilding. Pump specifics • The built-in vacuum pump will drive out any dissolved air (gas) during normal operation • All types of the MCHZ family are fitted with closed impellers • Suitable for a wide span of duties • High interchangeability in spare parts between different sizes, thus limiting spare parts stock levels
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal High Pressure Pump - MCHZ - Johnson Pump, An SPX Brand
Delavan, WI, United States
Horizontal High Pressure Pump
MCHZ
Horizontal High Pressure Pump MCHZ
The MCHZ family, a range of horizontal high pressure self-priming pumps, has a high interchangeability in parts to other Johnson pumps, like the MCV or MCH. There are six different sizes, each built up with one or more stages. The MCHZ family is self-priming by means of a built-in vacuum pump allowing handling of fluids with dissolved air (gas) or exclusively air during the suction/ starting period. The integrated vacuum pump operates on the liquid ring principle. Applications The MCHZ pump family is suitable for handling clean or slightly contaminated liquids for instance well water, hot water, various coolants, condensed water, brine lye, sea water, petrol, kerosene, and petroleum. For e.g. booster installations, hot water circulating systems, airconditioning systems, cooling for stationery and marine installations, industry, waterworks, agriculture and horticulture, spraying installations and shipbuilding. Pump specifics • The built-in vacuum pump will drive out any dissolved air (gas) during normal operation • All types of the MCHZ family are fitted with closed impellers • Suitable for a wide span of duties • High interchangeability in spare parts between different sizes, thus limiting spare parts stock levels

The MCHZ family, a range of horizontal high pressure
self-priming pumps, has a high interchangeability in
parts to other Johnson pumps, like the MCV or MCH.
There are six different sizes, each built up with one or
more stages.

The MCHZ family is self-priming by means of a
built-in vacuum pump allowing handling of fluids with
dissolved air (gas) or exclusively air during the suction/
starting period. The integrated vacuum pump operates
on the liquid ring principle.

Applications
The MCHZ pump family is suitable for handling clean
or slightly contaminated liquids for instance well water,
hot water, various coolants, condensed water, brine lye,
sea water, petrol, kerosene, and petroleum.
For e.g. booster installations, hot water circulating
systems, airconditioning systems, cooling for stationery
and marine installations, industry, waterworks, agriculture
and horticulture, spraying installations and shipbuilding.

Pump specifics
• The built-in vacuum pump will drive out any dissolved
air (gas) during normal operation
• All types of the MCHZ family are fitted with closed
impellers
• Suitable for a wide span of duties
• High interchangeability in spare parts between
different sizes, thus limiting spare parts stock levels

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number MCHZ
Product Name Horizontal High Pressure Pump
Pump Type Centrifugal Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 440.287 GPM (1667.75 L/min)
Media Temperature 5 to 221 F (-15 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.4 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 4.00 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details