Coilcraft, Inc. Fixed Inductors - MSS1246-333MLC MSS1246-333MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080707-MSS1246-333M LC Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 33 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 15 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 90.8 mΩ Case / Package: 0908 Alternative Parts (Cross-Reference): MSS1246T-333MLC; MSS1246T-333MLB; SRR7045-330M; SRN1060-330M; SRR1240-330M; CLF7045NIT-330M-D; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 2.6 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.6 A Saturation Current: 3.14 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080707-MSS1246-333M LC Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 33 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 15 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 90.8 mΩ Case / Package: 0908 Alternative Parts (Cross-Reference): MSS1246T-333MLC; MSS1246T-333MLB; SRR7045-330M; SRN1060-330M; SRR1240-330M; CLF7045NIT-330M-D; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 2.6 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.6 A Saturation Current: 3.14 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1246-333MLC - 1080707-MSS1246-333MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1246-333MLC
1080707-MSS1246-333MLC
Fixed Inductors - MSS1246-333MLC 1080707-MSS1246-333MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080707-MSS1246-333M LC Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 33 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 15 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 90.8 mΩ Case / Package: 0908 Alternative Parts (Cross-Reference): MSS1246T-333MLC; MSS1246T-333MLB; SRR7045-330M; SRN1060-330M; SRR1240-330M; CLF7045NIT-330M-D; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 2.6 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.6 A Saturation Current: 3.14 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080707-MSS1246-333MLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 33 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 15 MHz
Height: 4.8 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 90.8 mΩ
Case / Package: 0908
Alternative Parts (Cross-Reference): MSS1246T-333MLC; MSS1246T-333MLB; SRR7045-330M; SRN1060-330M; SRR1240-330M; CLF7045NIT-330M-D;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 2.6 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 2.6 A
Saturation Current: 3.14 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now
Automotive 33uH 100KHz 2.6A Inductor and Choke - 71-MSS1246-333MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 33uH 100KHz 2.6A Inductor and Choke
71-MSS1246-333MLC
Automotive 33uH 100KHz 2.6A Inductor and Choke 71-MSS1246-333MLC
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 2.6A 0.0908Ohm DCR Automotive T/R Product overview: MSS1246-333MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 2.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1246-333MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 2.6A 0.0908Ohm DCR Automotive T/R Product overview: MSS1246-333MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 2.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1246-333MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1080707-MSS1246-333MLC 71-MSS1246-333MLC
Product Name Fixed Inductors - MSS1246-333MLC Automotive 33uH 100KHz 2.6A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details