The MSS1048T-472NLC is a shielded surface-mount power inductor with a 10.0 × 10.2 mm footprint and 4.8 mm height, designed for ambient temperatures up to 125°C with a maximum part temperature of 165°C. It has an inductance of 4.7 µH ±30%, a DC resistance of 11.5 mΩ, a saturation current of 4.36 A at 30% drop, and a rated RMS current of 4.90 A at a 40°C temperature rise. The component is AEC-Q200 qualified, features a ferrite core, and uses RoHS-compliant matte tin over nickel over copper terminations. It supports up to three reflow cycles at 260°C and has moisture sensitivity level 1. Tape and reel packaging is available in 200/7" or 800/13" reels.
Coilcraft MSS1048T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS1048T-472 MSS1048T-472NLC |
| Product Name | MSS1048T Series High Temperature Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 4.7 microH |
| DCR | 0.0115 ohms |