Coilcraft, Inc. Fixed Inductors - MSS1048-334KLC MSS1048-334KLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174815-MSS1048-334K LC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 330 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 3 MHz Height: 5.1 mm Width: 10.3 mm Categories: Fixed Inductors DC Resistance (DCR): 749.5 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 820 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 820 mA Saturation Current: 570 mA REACH SVHC: No SVHC Inductance Tolerance: 10 % Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174815-MSS1048-334K LC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 330 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 3 MHz Height: 5.1 mm Width: 10.3 mm Categories: Fixed Inductors DC Resistance (DCR): 749.5 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 820 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 820 mA Saturation Current: 570 mA REACH SVHC: No SVHC Inductance Tolerance: 10 % Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1048-334KLC - 1174815-MSS1048-334KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1048-334KLC
1174815-MSS1048-334KLC
Fixed Inductors - MSS1048-334KLC 1174815-MSS1048-334KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174815-MSS1048-334K LC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 330 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 3 MHz Height: 5.1 mm Width: 10.3 mm Categories: Fixed Inductors DC Resistance (DCR): 749.5 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 820 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 820 mA Saturation Current: 570 mA REACH SVHC: No SVHC Inductance Tolerance: 10 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174815-MSS1048-334KLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 330 µH
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 3 MHz
Height: 5.1 mm
Width: 10.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 749.5 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 820 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 820 mA
Saturation Current: 570 mA
REACH SVHC: No SVHC
Inductance Tolerance: 10 %
Max Operating Temperature: 85 °C

Buy Now
Automotive 330uH 100KHz 0.82A Inductor and Choke - 71-MSS1048-334KLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 330uH 100KHz 0.82A Inductor and Choke
71-MSS1048-334KLC
Automotive 330uH 100KHz 0.82A Inductor and Choke 71-MSS1048-334KLC
Inductor Power Shielded Wirewound 330uH 10% 100KHz Ferrite 0.82A 0.748Ohm DCR Automotive T/R Product overview: MSS1048-334KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 0.82A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 0.82A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1048-334KLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 330uH 10% 100KHz Ferrite 0.82A 0.748Ohm DCR Automotive T/R Product overview: MSS1048-334KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 0.82A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 0.82A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1048-334KLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1174815-MSS1048-334KLC 71-MSS1048-334KLC
Product Name Fixed Inductors - MSS1048-334KLC Automotive 330uH 100KHz 0.82A Inductor and Choke
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1624117-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details