Coilcraft, Inc. Fixed Inductors - MSS1246-154KLB MSS1246-154KLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137282-MSS1246-154K LB Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 150 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 6.6 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 363 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.3 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.3 A Saturation Current: 1.36 A REACH SVHC: No SVHC Inductance Tolerance: 10 % Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137282-MSS1246-154K LB Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 150 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 6.6 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 363 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.3 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.3 A Saturation Current: 1.36 A REACH SVHC: No SVHC Inductance Tolerance: 10 % Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1246-154KLB - 1137282-MSS1246-154KLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1246-154KLB
1137282-MSS1246-154KLB
Fixed Inductors - MSS1246-154KLB 1137282-MSS1246-154KLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137282-MSS1246-154K LB Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 150 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 6.6 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 363 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.3 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.3 A Saturation Current: 1.36 A REACH SVHC: No SVHC Inductance Tolerance: 10 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137282-MSS1246-154KLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 150 µH
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 6.6 MHz
Height: 4.8 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 363 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1.3 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.3 A
Saturation Current: 1.36 A
REACH SVHC: No SVHC
Inductance Tolerance: 10 %
Max Operating Temperature: 85 °C

Buy Now
Automotive 150uH 100KHz 1.3A Inductor and Choke - 71-MSS1246-154KLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 150uH 100KHz 1.3A Inductor and Choke
71-MSS1246-154KLB
Automotive 150uH 100KHz 1.3A Inductor and Choke 71-MSS1246-154KLB
Inductor Power Shielded Wirewound 150uH 10% 100KHz Ferrite 1.3A 0.363Ohm DCR Automotive T/R Product overview: MSS1246-154KLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150uH, 100KHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 150uH, 100KHz, 1.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1246-154KLB can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 150uH 10% 100KHz Ferrite 1.3A 0.363Ohm DCR Automotive T/R Product overview: MSS1246-154KLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150uH, 100KHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 150uH, 100KHz, 1.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1246-154KLB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1137282-MSS1246-154KLB 71-MSS1246-154KLB
Product Name Fixed Inductors - MSS1246-154KLB Automotive 150uH 100KHz 1.3A Inductor and Choke
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 150 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Common Mode Chokes - CME375-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details