Coilcraft, Inc. Fixed Inductors - MSS1048-822NLC MSS1048-822NLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976795-MSS1048-822NL C Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 8.2 µH Mounting: SMD (SMT) Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 28 MHz Height: 5.1 mm Width: 10.3 mm Categories: Fixed Inductors DC Resistance (DCR): 17.7 mΩ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 5.71 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 5.71 A Saturation Current: 3.14 A REACH SVHC: Unknown Inductance Tolerance: 30 %
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976795-MSS1048-822NL C Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 8.2 µH Mounting: SMD (SMT) Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 28 MHz Height: 5.1 mm Width: 10.3 mm Categories: Fixed Inductors DC Resistance (DCR): 17.7 mΩ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 5.71 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 5.71 A Saturation Current: 3.14 A REACH SVHC: Unknown Inductance Tolerance: 30 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1048-822NLC - 976795-MSS1048-822NLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1048-822NLC
976795-MSS1048-822NLC
Fixed Inductors - MSS1048-822NLC 976795-MSS1048-822NLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976795-MSS1048-822NL C Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 8.2 µH Mounting: SMD (SMT) Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 28 MHz Height: 5.1 mm Width: 10.3 mm Categories: Fixed Inductors DC Resistance (DCR): 17.7 mΩ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 5.71 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 5.71 A Saturation Current: 3.14 A REACH SVHC: Unknown Inductance Tolerance: 30 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976795-MSS1048-822NLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 8.2 µH
Mounting: SMD (SMT)
Tolerance: 30 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 28 MHz
Height: 5.1 mm
Width: 10.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 17.7 mΩ
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 5.71 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 5.71 A
Saturation Current: 3.14 A
REACH SVHC: Unknown
Inductance Tolerance: 30 %

Buy Now
Automotive 8.2uH 100KHz 5.71A Inductor and Choke - 71-MSS1048-822NLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8.2uH 100KHz 5.71A Inductor and Choke
71-MSS1048-822NLC
Automotive 8.2uH 100KHz 5.71A Inductor and Choke 71-MSS1048-822NLC
Inductor Power Shielded Wirewound 8.2uH 30% 100KHz Ferrite 5.71A 0.02Ohm DCR Automotive T/R Product overview: MSS1048-822NLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 100KHz, 5.71A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 100KHz, 5.71A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1048-822NLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 8.2uH 30% 100KHz Ferrite 5.71A 0.02Ohm DCR Automotive T/R Product overview: MSS1048-822NLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 100KHz, 5.71A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 100KHz, 5.71A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1048-822NLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 976795-MSS1048-822NLC 71-MSS1048-822NLC
Product Name Fixed Inductors - MSS1048-822NLC Automotive 8.2uH 100KHz 5.71A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME2425-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Lead Style Radial; Radial
View Details