Coilcraft, Inc. Automotive 470uH 100KHz 0.9A Inductor and Choke MSS1278-474KLD

Description
Inductor Power Shielded Wirewound 470uH 10% 100KHz Ferrite 0.9A 0.7862Ohm DCR Automotive T/R Product overview: MSS1278-474KLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1278-474KLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 470uH 10% 100KHz Ferrite 0.9A 0.7862Ohm DCR Automotive T/R Product overview: MSS1278-474KLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1278-474KLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 470uH 100KHz 0.9A Inductor and Choke - 71-MSS1278-474KLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 470uH 100KHz 0.9A Inductor and Choke
71-MSS1278-474KLD
Automotive 470uH 100KHz 0.9A Inductor and Choke 71-MSS1278-474KLD
Inductor Power Shielded Wirewound 470uH 10% 100KHz Ferrite 0.9A 0.7862Ohm DCR Automotive T/R Product overview: MSS1278-474KLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1278-474KLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 470uH 10% 100KHz Ferrite 0.9A 0.7862Ohm DCR Automotive T/R Product overview: MSS1278-474KLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1278-474KLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MSS1278-474KLD
1227679-MSS1278-474KLD
Fixed Inductors - MSS1278-474KLD 1227679-MSS1278-474KLD
Manufacturer: Coilcraft Win Source Part Number: 1227679-MSS1278-474K LD Manufacturer Homepage: www.coilcraft.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 1227679-MSS1278-474KLD
Manufacturer Homepage: www.coilcraft.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS1278-474KLD 1227679-MSS1278-474KLD
Product Name Automotive 470uH 100KHz 0.9A Inductor and Choke Fixed Inductors - MSS1278-474KLD
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details