Coilcraft, Inc. Fixed Inductors - MSS1260-123MLD MSS1260-123MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178254-MSS1260-123M LD Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 12 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 20 MHz Height: 6.2 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 27.3 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 3.7 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178254-MSS1260-123M LD Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 12 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 20 MHz Height: 6.2 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 27.3 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 3.7 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1260-123MLD - 1178254-MSS1260-123MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1260-123MLD
1178254-MSS1260-123MLD
Fixed Inductors - MSS1260-123MLD 1178254-MSS1260-123MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178254-MSS1260-123M LD Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 12 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 20 MHz Height: 6.2 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 27.3 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 3.7 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178254-MSS1260-123MLD
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 12 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 20 MHz
Height: 6.2 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 27.3 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 3.7 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
Automotive 12uH 100KHz 3.7A Inductor and Choke - 71-MSS1260-123MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 12uH 100KHz 3.7A Inductor and Choke
71-MSS1260-123MLD
Automotive 12uH 100KHz 3.7A Inductor and Choke 71-MSS1260-123MLD
Inductor Power Shielded Wirewound 12uH 20% 100KHz Ferrite 3.7A 0.0273Ohm DCR Automotive T/R Product overview: MSS1260-123MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 100KHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 100KHz, 3.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1260-123MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 12uH 20% 100KHz Ferrite 3.7A 0.0273Ohm DCR Automotive T/R Product overview: MSS1260-123MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 100KHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 100KHz, 3.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1260-123MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1178254-MSS1260-123MLD 71-MSS1260-123MLD
Product Name Fixed Inductors - MSS1260-123MLD Automotive 12uH 100KHz 3.7A Inductor and Choke
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2472SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details