The Coilcraft MSS1246T series comprises shielded surface-mount power inductors with a ferrite core, designed for high ambient temperatures up to 125°C and maximum part temperatures of 165°C. The component measures 12.5 x 12.5 x 4.9 mm and is rated for a storage temperature of -40°C to +165°C. It supports three reflows at 260°C and has a moisture sensitivity level of 1. The 47 µH variant, MSS1246T-474ML_, has a typical DC resistance of 935.1 mΩ, a saturation current of 864 mA at 30% inductance drop, and a rated RMS current of 560 mA at a 40°C temperature rise. It is terminated with RoHS-compliant matte tin over nickel over phosphor bronze, and is available in tape-and-reel packaging with 200 or 800 pieces per reel. The series complies with AEC-Q200 Grade 1 and supports a thermal derating curve for current rating.
Coilcraft MSS1246T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
Need parts for space, military or other critical applications?
See Coilcraft AE566PNB Series | See Coilcraft ML566PNB Series | See Coilcraft MS566PNB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS1246T-474 MSS1246T-474KLC |
| Product Name | MSS1246T Series High Temperature Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 470 microH |
| DCR | 1.04 ohms |