The Coilcraft MSS1048 series comprises shielded surface-mount power inductors with a 10.0 × 10.2 mm footprint and 4.8 mm height, featuring a ferrite core, RoHS-compliant matte tin over nickel over copper terminations, and operating temperature range of -40°C to +85°C with a maximum part temperature of +125°C. The MSS1048-563MLC variant has an inductance of 56 µH with ±20% tolerance, a DC resistance of 126 mΩ maximum, a saturated current of 1.70 A at 30% drop, and a RMS current rating of 1.71 A at a 40°C temperature rise. It meets AEC-Q200 Grade 3 and is packaged in 7" or 13" machine-ready reels. The component is moisture-sensitive level 1 and withstands three reflow cycles at 260°C.
Coilcraft MSS1048 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS1048-563 MSS1048-563MLC |
| Product Name | MSS1048 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 56 microH |
| DCR | 0.1260 ohms |