Coilcraft, Inc. 4.7uH 100KHz 1.5A Inductor and Choke MSS4020-472MLD

Description
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 1.5A 0.115Ohm DCR 1515 T/R Product overview: MSS4020-472MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS4020-472MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 1.5A 0.115Ohm DCR 1515 T/R Product overview: MSS4020-472MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS4020-472MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7uH 100KHz 1.5A Inductor and Choke - 71-MSS4020-472MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 100KHz 1.5A Inductor and Choke
71-MSS4020-472MLD
4.7uH 100KHz 1.5A Inductor and Choke 71-MSS4020-472MLD
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 1.5A 0.115Ohm DCR 1515 T/R Product overview: MSS4020-472MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS4020-472MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 1.5A 0.115Ohm DCR 1515 T/R Product overview: MSS4020-472MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS4020-472MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS4020-472MLD - 989675-MSS4020-472MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS4020-472MLD
989675-MSS4020-472MLD
Fixed Inductors - MSS4020-472MLD 989675-MSS4020-472MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989675-MSS4020-472ML D Termination: SMD/SMT Length: 4.3 mm Shielding: Shielded Inductance: 4.7 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 93 MHz Height: 2 mm Width: 4.3 mm Categories: Fixed Inductors DC Resistance (DCR): 115 mΩ Alternative Parts (Cross-Reference): SRN4018-4R7M; SRN4012T-4R7M; SRP4012TA-4R7M; NR3015T4R7M; ASPI-0315FS-4R7M-T2; FDSD0420-H-4R7M=P3MS S4020472MLD; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.5 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989675-MSS4020-472MLD
Termination: SMD/SMT
Length: 4.3 mm
Shielding: Shielded
Inductance: 4.7 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 93 MHz
Height: 2 mm
Width: 4.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 115 mΩ
Alternative Parts (Cross-Reference): SRN4018-4R7M; SRN4012T-4R7M; SRP4012TA-4R7M; NR3015T4R7M; ASPI-0315FS-4R7M-T2; FDSD0420-H-4R7M=P3MSS4020472MLD;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.5 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS4020-472MLD 989675-MSS4020-472MLD
Product Name 4.7uH 100KHz 1.5A Inductor and Choke Fixed Inductors - MSS4020-472MLD
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - 486-3152-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers