The Coilcraft MSS1260 series comprises shielded surface-mount power inductors with a 12.3 × 12.3 mm footprint and 6 mm height, designed for high-current applications with low DC resistance. The part is rated for an ambient temperature range of -40°C to +85°C and a maximum part temperature of +125°C, with a moisture sensitivity level of 1 and RoHS-compliant matte tin over nickel over phosphor bronze terminations. Packaging is available on 13-inch reels with 500 pieces per reel. The MSS1260-683MLD variant has an inductance of 68 µH ±20%, a DC resistance of 94.5 mΩ typical, a saturated current rating of 2.40 A at 20% inductance drop, and a root-mean-square current rating of 2.30 A at a 40°C temperature rise, with a self-resonant frequency of 10.0 MHz. The series meets AEC-Q200 Grade 3 qualification.
Coilcraft MSS1260 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS1260-683 MSS1260-683MLD |
| Product Name | MSS1260 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 68 microH |
| DCR | 0.1050 ohms |