Coilcraft, Inc. Fixed Inductors - MSS1048-472NLB MSS1048-472NLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228485-MSS1048-472N LB Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 4.7 µH Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 38 MHz Height: 5.1 mm Width: 10.3 mm Categories: Fixed Inductors DC Resistance (DCR): 11.4 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 6.9 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228485-MSS1048-472N LB Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 4.7 µH Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 38 MHz Height: 5.1 mm Width: 10.3 mm Categories: Fixed Inductors DC Resistance (DCR): 11.4 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 6.9 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1048-472NLB - 1228485-MSS1048-472NLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1048-472NLB
1228485-MSS1048-472NLB
Fixed Inductors - MSS1048-472NLB 1228485-MSS1048-472NLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228485-MSS1048-472N LB Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 4.7 µH Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 38 MHz Height: 5.1 mm Width: 10.3 mm Categories: Fixed Inductors DC Resistance (DCR): 11.4 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 6.9 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228485-MSS1048-472NLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 4.7 µH
Tolerance: 30 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 38 MHz
Height: 5.1 mm
Width: 10.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 11.4 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 6.9 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
Automotive 4.7uH 100KHz 6.9A Inductor and Choke - 71-MSS1048-472NLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 100KHz 6.9A Inductor and Choke
71-MSS1048-472NLB
Automotive 4.7uH 100KHz 6.9A Inductor and Choke 71-MSS1048-472NLB
Inductor Power Shielded Wirewound 4.7uH 30% 100KHz Ferrite 6.9A 0.0115Ohm DCR Automotive T/R Product overview: MSS1048-472NLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 6.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 6.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1048-472NLB can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 30% 100KHz Ferrite 6.9A 0.0115Ohm DCR Automotive T/R Product overview: MSS1048-472NLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 6.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 6.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1048-472NLB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1228485-MSS1048-472NLB 71-MSS1048-472NLB
Product Name Fixed Inductors - MSS1048-472NLB Automotive 4.7uH 100KHz 6.9A Inductor and Choke
Technology Standard Power
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 4.7 microH 4.7 microH
DCR 0.0114 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1849167 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details