Coilcraft, Inc. Fixed Inductors - MSS1260-473MLD MSS1260-473MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080715-MSS1260-473M LD Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 47 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 12 MHz Height: 6.2 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 82 mΩ Alternative Parts (Cross-Reference): #B953AS-470M=P3; MSS1260T-473MLD; MSS1260T-473MLB; SRP1265A-470M; SRR1280-470M; SRR1260-470M; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 2.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.5 A Saturation Current: 2.66 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080715-MSS1260-473M LD Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 47 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 12 MHz Height: 6.2 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 82 mΩ Alternative Parts (Cross-Reference): #B953AS-470M=P3; MSS1260T-473MLD; MSS1260T-473MLB; SRP1265A-470M; SRR1280-470M; SRR1260-470M; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 2.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.5 A Saturation Current: 2.66 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1260-473MLD - 1080715-MSS1260-473MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1260-473MLD
1080715-MSS1260-473MLD
Fixed Inductors - MSS1260-473MLD 1080715-MSS1260-473MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080715-MSS1260-473M LD Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 47 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 12 MHz Height: 6.2 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 82 mΩ Alternative Parts (Cross-Reference): #B953AS-470M=P3; MSS1260T-473MLD; MSS1260T-473MLB; SRP1265A-470M; SRR1280-470M; SRR1260-470M; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 2.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.5 A Saturation Current: 2.66 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080715-MSS1260-473MLD
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 47 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 12 MHz
Height: 6.2 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 82 mΩ
Alternative Parts (Cross-Reference): #B953AS-470M=P3; MSS1260T-473MLD; MSS1260T-473MLB; SRP1265A-470M; SRR1280-470M; SRR1260-470M;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 2.5 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 2.5 A
Saturation Current: 2.66 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now
Automotive 47uH 100KHz 2.5A Inductor and Choke - 71-MSS1260-473MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 2.5A Inductor and Choke
71-MSS1260-473MLD
Automotive 47uH 100KHz 2.5A Inductor and Choke 71-MSS1260-473MLD
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 2.5A 0.082Ohm DCR Automotive T/R Product overview: MSS1260-473MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 2.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1260-473MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 2.5A 0.082Ohm DCR Automotive T/R Product overview: MSS1260-473MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 2.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1260-473MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS1260-473MLD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MSS1260-473MLD
Fixed Inductors MSS1260-473MLD
FIXED IND 47UH 2.5A 82MOHM SM

FIXED IND 47UH 2.5A 82MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1080715-MSS1260-473MLD 71-MSS1260-473MLD MSS1260-473MLD
Product Name Fixed Inductors - MSS1260-473MLD Automotive 47uH 100KHz 2.5A Inductor and Choke Fixed Inductors
Technology Standard Drum Core
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Range 47 microH 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers