Coilcraft, Inc. Automotive 33uH 100KHz 3.8A Inductor and Choke MSS1210-333MED

Description
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 3.8A 0.039Ohm DCR Automotive T/R Product overview: MSS1210-333MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 3.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1210-333MED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 3.8A 0.039Ohm DCR Automotive T/R Product overview: MSS1210-333MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 3.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1210-333MED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 33uH 100KHz 3.8A Inductor and Choke - 71-MSS1210-333MED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 33uH 100KHz 3.8A Inductor and Choke
71-MSS1210-333MED
Automotive 33uH 100KHz 3.8A Inductor and Choke 71-MSS1210-333MED
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 3.8A 0.039Ohm DCR Automotive T/R Product overview: MSS1210-333MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 3.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1210-333MED can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 3.8A 0.039Ohm DCR Automotive T/R Product overview: MSS1210-333MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 3.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1210-333MED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS1210-333MED - 1018303-MSS1210-333MED - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1210-333MED
1018303-MSS1210-333MED
Fixed Inductors - MSS1210-333MED 1018303-MSS1210-333MED
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018303-MSS1210-333M ED Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 33 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 7.5 MHz Height: 10.2 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 39 mΩ Alternative Parts (Cross-Reference): NS12575T330MN; NS12565T330MN; NS12555T330MN; SRP1265A-330M; SRR1280-330M; SRR7045-330M; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 5.9 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018303-MSS1210-333MED
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 33 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 7.5 MHz
Height: 10.2 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 39 mΩ
Alternative Parts (Cross-Reference): NS12575T330MN; NS12565T330MN; NS12555T330MN; SRP1265A-330M; SRR1280-330M; SRR7045-330M;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 5.9 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Fixed Inductors - MSS1210-333MED - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MSS1210-333MED
Fixed Inductors MSS1210-333MED
FIXED IND 33UH 3.8A 39MOHM SM

FIXED IND 33UH 3.8A 39MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS1210-333MED 1018303-MSS1210-333MED MSS1210-333MED
Product Name Automotive 33uH 100KHz 3.8A Inductor and Choke Fixed Inductors - MSS1210-333MED Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard Drum Core
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers