Coilcraft, Inc. MSS1278H Series High Temperature Power Inductors MSS1278H-105 MSS1278H-105KED

Description
Designed for high ambient temperatures – up to 125°C with Irms current AEC-Q200 Grade 1 (−40°C to +125°C) Magnetically shielded Saturation current rating up to 31 Amps and very low DCR Inductance ratings from 1.0 to 1000 µH RoHS-compliant. 260°C compatible. Matte tin over nickel over phos bronze terminations COTS Plus tin-silver-copper and tin-lead terminations available.
Request a Quote
Description
Designed for high ambient temperatures – up to 125°C with Irms current AEC-Q200 Grade 1 (−40°C to +125°C) Magnetically shielded Saturation current rating up to 31 Amps and very low DCR Inductance ratings from 1.0 to 1000 µH RoHS-compliant. 260°C compatible. Matte tin over nickel over phos bronze terminations COTS Plus tin-silver-copper and tin-lead terminations available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSS1278H series consists of high-temperature, magnetically shielded power inductors designed for ambient temperatures up to +125°C with a maximum part temperature of +165°C. The part is packaged in a 12.0 mm × 12.0 mm × 8.5 mm surface-mount case with RoHS-compliant matte tin over nickel over phosphor bronze terminations, and is AEC-Q200 qualified. It supports inductance values from 0.82 µH to 1000 µH, with the MSS1278H-105KED variant rated at 1000 µH ±10%, a maximum DCR of 1150 mΩ, a saturation current of 0.76 A at 30% inductance drop, and an Irms current of 0.74 A at a 40°C temperature rise. The component is rated for a maximum operating voltage of 400 V, has a moisture sensitivity level of 1, and is compatible with standard reflow soldering profiles.

Datasheet Summary
Powered by GS/AI

The MSS1278H series consists of high-temperature, magnetically shielded power inductors designed for ambient temperatures up to +125°C with a maximum part temperature of +165°C. The part is packaged in a 12.0 mm × 12.0 mm × 8.5 mm surface-mount case with RoHS-compliant matte tin over nickel over phosphor bronze terminations, and is AEC-Q200 qualified. It supports inductance values from 0.82 µH to 1000 µH, with the MSS1278H-105KED variant rated at 1000 µH ±10%, a maximum DCR of 1150 mΩ, a saturation current of 0.76 A at 30% inductance drop, and an Irms current of 0.74 A at a 40°C temperature rise. The component is rated for a maximum operating voltage of 400 V, has a moisture sensitivity level of 1, and is compatible with standard reflow soldering profiles.

Suppliers

Company
Product
Description
Supplier Links
MSS1278H Series High Temperature Power Inductors - MSS1278H-105 MSS1278H-105KED - Coilcraft, Inc.
Cary, IL, USA
MSS1278H Series High Temperature Power Inductors
MSS1278H-105 MSS1278H-105KED
MSS1278H Series High Temperature Power Inductors MSS1278H-105 MSS1278H-105KED
Designed for high ambient temperatures – up to 125°C with Irms current AEC-Q200 Grade 1 (−40°C to +125°C) Magnetically shielded Saturation current rating up to 31 Amps and very low DCR Inductance ratings from 1.0 to 1000 µH RoHS-compliant. 260°C compatible. Matte tin over nickel over phos bronze terminations COTS Plus tin-silver-copper and tin-lead terminations available.
  • Designed for high ambient temperatures – up to 125°C with Irms current
  • AEC-Q200 Grade 1 (−40°C to +125°C)
  • Magnetically shielded
  • Saturation current rating up to 31 Amps and very low DCR
  • Inductance ratings from 1.0 to 1000 µH
  • RoHS-compliant. 260°C compatible. Matte tin over nickel over phos bronze terminations
  • COTS Plus tin-silver-copper and tin-lead terminations available.
Supplier's Site Datasheet
MSS1278H Series High Temperature Power Inductors - MSS1278H-105 MSS1278H-105KED - Coilcraft, Inc.
Cary, IL, USA
MSS1278H Series High Temperature Power Inductors
MSS1278H-105 MSS1278H-105KED
MSS1278H Series High Temperature Power Inductors MSS1278H-105 MSS1278H-105KED
Designed for high ambient temperatures – up to 125°C with Irms current AEC-Q200 Grade 1 (−40°C to +125°C) Magnetically shielded Saturation current rating up to 31 Amps and very low DCR Inductance ratings from 1.0 to 1000 µH RoHS-compliant. 260°C compatible. Matte tin over nickel over phos bronze terminations COTS Plus tin-silver-copper and tin-lead terminations available.
  • Designed for high ambient temperatures – up to 125°C with Irms current
  • AEC-Q200 Grade 1 (−40°C to +125°C)
  • Magnetically shielded
  • Saturation current rating up to 31 Amps and very low DCR
  • Inductance ratings from 1.0 to 1000 µH
  • RoHS-compliant. 260°C compatible. Matte tin over nickel over phos bronze terminations
  • COTS Plus tin-silver-copper and tin-lead terminations available.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number MSS1278H-105 MSS1278H-105KED
Product Name MSS1278H Series High Temperature Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1000 microH
DCR 1.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-531 0402DF-531XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-10N 026011C-10NXJRW , 026011C-10NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0.0082uH 250MHz 1.5A Inductor and Choke - 71-0402HP-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details