The Coilcraft MSS4020 series comprises shielded surface-mount power inductors with a 4 mm × 4 mm footprint and 2 mm height, designed for high-efficiency power applications. The MSS4020-822MLD variant has an inductance of 82 µH, a maximum DC resistance of 1.500 ohms, a saturated current of 0.18 A (10% drop), and a rated RMS current of 0.40 A at a 40°C temperature rise. It operates with a maximum part temperature of +125°C and is rated for ambient temperatures from -40°C to +85°C. The component features a ferrite core, RoHS-compliant matte tin over nickel over phosphor bronze terminations, and meets MSL level 1 moisture sensitivity. Packaging is on a 13-inch reel with EIA-481 embossed plastic tape, 2000 pieces per reel. The inductor is suitable for high-density mounting due to magnetic shielding.
Coilcraft MSS4020 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
Need parts for space, military or other critical applications?
See Coilcraft ST432PNA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS4020-822 MSS4020-822MLD |
| Product Name | MSS4020 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 8.2 microH |
| DCR | 0.1900 ohms |