Coilcraft, Inc. Automotive 33uH 100KHz 3.8A Inductor and Choke MSS1210-333MEB

Description
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 3.8A 0.039Ohm DCR Automotive T/R Product overview: MSS1210-333MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 3.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1210-333MEB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 3.8A 0.039Ohm DCR Automotive T/R Product overview: MSS1210-333MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 3.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1210-333MEB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 33uH 100KHz 3.8A Inductor and Choke - 71-MSS1210-333MEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 33uH 100KHz 3.8A Inductor and Choke
71-MSS1210-333MEB
Automotive 33uH 100KHz 3.8A Inductor and Choke 71-MSS1210-333MEB
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 3.8A 0.039Ohm DCR Automotive T/R Product overview: MSS1210-333MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 3.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1210-333MEB can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 3.8A 0.039Ohm DCR Automotive T/R Product overview: MSS1210-333MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 3.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1210-333MEB can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - MSS1210-333MEB - 964903-MSS1210-333MEB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1210-333MEB
964903-MSS1210-333MEB
Fixed Inductors - MSS1210-333MEB 964903-MSS1210-333MEB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964903-MSS1210-333ME B Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 33 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 7.5 MHz Composition: Wirewound Height: 10.2 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 39 mΩ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 5.9 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.8 A Saturation Current: 5.4 A Series Resistance: 39 mΩ REACH SVHC: No SVHC Inductance Tolerance: 20 % Ambient Temperature Range High: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964903-MSS1210-333MEB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 33 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 7.5 MHz
Composition: Wirewound
Height: 10.2 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 39 mΩ
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 5.9 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 3.8 A
Saturation Current: 5.4 A
Series Resistance: 39 mΩ
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Ambient Temperature Range High: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS1210-333MEB 964903-MSS1210-333MEB
Product Name Automotive 33uH 100KHz 3.8A Inductor and Choke Fixed Inductors - MSS1210-333MEB
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1624094-9 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details