Coilcraft, Inc. Automotive 10uH 100KHz 3.9A Inductor and Choke MSS1246T-103MLC

Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 3.9A 0.0409Ohm DCR Automotive T/R Product overview: MSS1246T-103MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 3.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 3.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1246T-103MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 3.9A 0.0409Ohm DCR Automotive T/R Product overview: MSS1246T-103MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 3.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 3.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1246T-103MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10uH 100KHz 3.9A Inductor and Choke - 71-MSS1246T-103MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 100KHz 3.9A Inductor and Choke
71-MSS1246T-103MLC
Automotive 10uH 100KHz 3.9A Inductor and Choke 71-MSS1246T-103MLC
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 3.9A 0.0409Ohm DCR Automotive T/R Product overview: MSS1246T-103MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 3.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 3.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1246T-103MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 3.9A 0.0409Ohm DCR Automotive T/R Product overview: MSS1246T-103MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 3.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 3.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1246T-103MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS1246T-103MLC - 997223-MSS1246T-103MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1246T-103MLC
997223-MSS1246T-103MLC
Fixed Inductors - MSS1246T-103MLC 997223-MSS1246T-103MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997223-MSS1246T-103M LC Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 27 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 40.9 mΩ Alternative Parts (Cross-Reference): MSS1246-103MLC; MSS1246-103MLB; SRP1038A-100M; SRN1060-100M; SRN8040-100M; SLF7045T-100M1R3-PFM SS1246T103MLC; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 3.9 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997223-MSS1246T-103MLC
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 10 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 27 MHz
Height: 4.8 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 40.9 mΩ
Alternative Parts (Cross-Reference): MSS1246-103MLC; MSS1246-103MLB; SRP1038A-100M; SRN1060-100M; SRN8040-100M; SLF7045T-100M1R3-PFMSS1246T103MLC;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 3.9 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS1246T-103MLC 997223-MSS1246T-103MLC
Product Name Automotive 10uH 100KHz 3.9A Inductor and Choke Fixed Inductors - MSS1246T-103MLC
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 1234270 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 2000 milliamps
View Details