Coilcraft, Inc. MSS1048 Series Shielded Surface Mount Power Inductors MSS1048-472 MSS1048-472NLC

Description
Coilcraft MSS1048 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications. Low-loss ferrite drum core for flat inductance vs current Low DC resistance for greater efficiency Excellent current handling Magnetic shielding allows high-density mounting AEC-Q200 Grade 3 (-40°C to +85°C)
Request a Quote
Description
Coilcraft MSS1048 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications. Low-loss ferrite drum core for flat inductance vs current Low DC resistance for greater efficiency Excellent current handling Magnetic shielding allows high-density mounting AEC-Q200 Grade 3 (-40°C to +85°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Coilcraft MSS1048 series consists of shielded surface-mount power inductors with a 10 × 10.2 mm footprint and 4.8 mm height, designed for high current and low DCR applications. The parts feature a ferrite core, RoHS-compliant matte tin over nickel over copper terminations, and operate from -40°C to +85°C ambient with a maximum part temperature of +125°C. They meet AEC-Q200 Grade 3 qualification, have a 400 V operating voltage, and are rated for reflow soldering up to three times at 260°C. Packaging is available in tape and reel formats with MSL 1 moisture sensitivity. The MSS1048-472 variant has a nominal inductance of 4.7 µH ±30%, a DCR of 11.5 mΩ, a saturated current rating of 4.36 A at 30% drop, and a thermal current rating of 4.90 A at a 40°C rise. The part is not rated for medical or high-risk applications without prior approval.

Datasheet Summary
Powered by GS/AI

The Coilcraft MSS1048 series consists of shielded surface-mount power inductors with a 10 × 10.2 mm footprint and 4.8 mm height, designed for high current and low DCR applications. The parts feature a ferrite core, RoHS-compliant matte tin over nickel over copper terminations, and operate from -40°C to +85°C ambient with a maximum part temperature of +125°C. They meet AEC-Q200 Grade 3 qualification, have a 400 V operating voltage, and are rated for reflow soldering up to three times at 260°C. Packaging is available in tape and reel formats with MSL 1 moisture sensitivity. The MSS1048-472 variant has a nominal inductance of 4.7 µH ±30%, a DCR of 11.5 mΩ, a saturated current rating of 4.36 A at 30% drop, and a thermal current rating of 4.90 A at a 40°C rise. The part is not rated for medical or high-risk applications without prior approval.

Suppliers

Company
Product
Description
Supplier Links
MSS1048 Series Shielded Surface Mount Power Inductors - MSS1048-472 MSS1048-472NLC - Coilcraft, Inc.
Cary, IL, USA
MSS1048 Series Shielded Surface Mount Power Inductors
MSS1048-472 MSS1048-472NLC
MSS1048 Series Shielded Surface Mount Power Inductors MSS1048-472 MSS1048-472NLC
Coilcraft MSS1048 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications. Low-loss ferrite drum core for flat inductance vs current Low DC resistance for greater efficiency Excellent current handling Magnetic shielding allows high-density mounting AEC-Q200 Grade 3 (-40°C to +85°C)

Coilcraft MSS1048 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.

  • Low-loss ferrite drum core for flat inductance vs current
  • Low DC resistance for greater efficiency
  • Excellent current handling
  • Magnetic shielding allows high-density mounting
  • AEC-Q200 Grade 3 (-40°C to +85°C)
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number MSS1048-472 MSS1048-472NLC
Product Name MSS1048 Series Shielded Surface Mount Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 4.7 microH
DCR 0.0115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
0402AF Ferrite Chip Inductors - 0402AF-361 0402AF-361XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Automotive 0.016uH 250MHz 0.7A Inductor and Choke - 71-0603CS-16NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0160 microH
Inductance Tolerance 5 (+/- %)
View Details
0402DF Ferrite Chip Inductors - 0402DF-121 0402DF-121XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details