Coilcraft, Inc. Fixed Inductors - MSS1278-183MLD MSS1278-183MLD

Description
Manufacturer: Coilcraft Win Source Part Number: 831754-MSS1278-183ML D Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 831754-MSS1278-183ML D Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MSS1278-183MLD
831754-MSS1278-183MLD
Fixed Inductors - MSS1278-183MLD 831754-MSS1278-183MLD
Manufacturer: Coilcraft Win Source Part Number: 831754-MSS1278-183ML D Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 831754-MSS1278-183MLD
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now
Automotive 18uH 100KHz 4.5A Inductor and Choke - 71-MSS1278-183MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 18uH 100KHz 4.5A Inductor and Choke
71-MSS1278-183MLD
Automotive 18uH 100KHz 4.5A Inductor and Choke 71-MSS1278-183MLD
Inductor Power Shielded Wirewound 18uH 20% 100KHz Ferrite 4.5A 0.0343Ohm DCR Automotive T/R Product overview: MSS1278-183MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18uH, 100KHz, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 18uH, 100KHz, 4.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1278-183MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 18uH 20% 100KHz Ferrite 4.5A 0.0343Ohm DCR Automotive T/R Product overview: MSS1278-183MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18uH, 100KHz, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 18uH, 100KHz, 4.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1278-183MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 831754-MSS1278-183MLD 71-MSS1278-183MLD
Product Name Fixed Inductors - MSS1278-183MLD Automotive 18uH 100KHz 4.5A Inductor and Choke
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - RC-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details