Coilcraft, Inc. Fixed Inductors - MSS1038-154KLC MSS1038-154KLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019920-MSS1038-154K LC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 150 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 6 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 506 mΩ Alternative Parts (Cross-Reference): MSS1038T-154KLC; MSS1038T-154KLB; SRR1240-151K; PM105SB-151K-RC; SRR0905-151K; MSS1246-154KLB; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.2 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.2 A Saturation Current: 890 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019920-MSS1038-154K LC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 150 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 6 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 506 mΩ Alternative Parts (Cross-Reference): MSS1038T-154KLC; MSS1038T-154KLB; SRR1240-151K; PM105SB-151K-RC; SRR0905-151K; MSS1246-154KLB; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.2 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.2 A Saturation Current: 890 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1038-154KLC - 1019920-MSS1038-154KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1038-154KLC
1019920-MSS1038-154KLC
Fixed Inductors - MSS1038-154KLC 1019920-MSS1038-154KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019920-MSS1038-154K LC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 150 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 6 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 506 mΩ Alternative Parts (Cross-Reference): MSS1038T-154KLC; MSS1038T-154KLB; SRR1240-151K; PM105SB-151K-RC; SRR0905-151K; MSS1246-154KLB; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.2 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.2 A Saturation Current: 890 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019920-MSS1038-154KLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 150 µH
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 6 MHz
Height: 4 mm
Width: 10.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 506 mΩ
Alternative Parts (Cross-Reference): MSS1038T-154KLC; MSS1038T-154KLB; SRR1240-151K; PM105SB-151K-RC; SRR0905-151K; MSS1246-154KLB;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1.2 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.2 A
Saturation Current: 890 mA
REACH SVHC: No SVHC
Inductance Tolerance: 10 %

Buy Now
Fixed Inductors - MSS1038-154KLC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MSS1038-154KLC
Fixed Inductors MSS1038-154KLC
FIXED IND 150UH 1.2A 506MOHM SM

FIXED IND 150UH 1.2A 506MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1019920-MSS1038-154KLC MSS1038-154KLC
Product Name Fixed Inductors - MSS1038-154KLC Fixed Inductors
Technology Standard Drum Core
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Range 150 microH 150 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3109-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567637 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details