FIXED IND 68UH 2.8A 80MOHM SM
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS1210-683MED |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology; Surface Mount |
| Technology | Drum Core |
| Core Material | Ferrite; Ferrite |
| Inductance Range | 68 microH |