Coilcraft, Inc. SMD 250MHz 600mA Inductor and Choke 0805CS-100XGLC

Description
10nH SMD Inductor, 0805, 2% Tol, 250MHz, 60 Q-Factor, 600mA Product overview: 0805CS-100XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MHz, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-100XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10nH SMD Inductor, 0805, 2% Tol, 250MHz, 60 Q-Factor, 600mA Product overview: 0805CS-100XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MHz, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-100XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 250MHz 600mA Inductor and Choke - 71-0805CS-100XGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MHz 600mA Inductor and Choke
71-0805CS-100XGLC
SMD 250MHz 600mA Inductor and Choke 71-0805CS-100XGLC
10nH SMD Inductor, 0805, 2% Tol, 250MHz, 60 Q-Factor, 600mA Product overview: 0805CS-100XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MHz, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-100XGLC can be used for catalog matching and distributor lookup.

10nH SMD Inductor, 0805, 2% Tol, 250MHz, 60 Q-Factor, 600mA Product overview: 0805CS-100XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MHz, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-100XGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-0805CS-100XGLC
Product Name SMD 250MHz 600mA Inductor and Choke
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers