Vicor Corporation Power Supplies Board Mount DCDC Converters - V48B12C250B V48B12C250B

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278974-V48B12C250B Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 87% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 20.83A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: V48B12C250 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 250W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Request a Quote
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278974-V48B12C250B Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 87% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 20.83A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: V48B12C250 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 250W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V48B12C250B
1278974-V48B12C250B
Power Supplies Board Mount DCDC Converters - V48B12C250B 1278974-V48B12C250B
Manufacturer: Vicor Corporation Win Source Part Number: 1278974-V48B12C250B Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 87% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 20.83A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: V48B12C250 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 250W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278974-V48B12C250B
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 87%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 20.83A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: V48B12C250
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 250W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Buy Now
CONVERTER MOD DC/DC 12V 250W Isolated 1 36V 75V 12V - - * 250W * * - V48B12C250B - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 250W Isolated 1 36V 75V 12V - - * 250W * *
V48B12C250B
CONVERTER MOD DC/DC 12V 250W Isolated 1 36V 75V 12V - - * 250W * * V48B12C250B
CONVERTER MOD DC/DC 12V 250W Isolated 1 36V 75V 12V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 12V 250W Isolated 1 36V 75V 12V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC
Product Category Power Supplies Power Supplies
Product Number 1278974-V48B12C250B V48B12C250B
Product Name Power Supplies Board Mount DCDC Converters - V48B12C250B CONVERTER MOD DC/DC 12V 250W Isolated 1 36V 75V 12V - - * 250W * *
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10200-50-2u-27686 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 50 amps
View Details