3.3 Vdc, 15 A, 50 W, 18~75 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VHB75W-Q48-S3R3 |
| Product Name | 75 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 3.3 volts |
| DC Output Current | 15 amps |