CUI Inc. Power Supply, Ac-Dc, 5V/24V, 2.2A/1A; Power Supply Approvals Cui VGD-35-D524

Description
POWER SUPPLY, AC-DC, 5V/24V, 2.2A/1A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:35W; Output Voltage - Output 1:5V; Output Current - Output 1:2.2A; Output Voltage - Output 2:24V; Output Voltage - Output 3:-RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5V/24V, 2.2A/1A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:35W; Output Voltage - Output 1:5V; Output Current - Output 1:2.2A; Output Voltage - Output 2:24V; Output Voltage - Output 3:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V/24V, 2.2A/1A; Power Supply Approvals Cui - 13AJ1435 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V/24V, 2.2A/1A; Power Supply Approvals Cui
13AJ1435
Power Supply, Ac-Dc, 5V/24V, 2.2A/1A; Power Supply Approvals Cui 13AJ1435
POWER SUPPLY, AC-DC, 5V/24V, 2.2A/1A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:35W; Output Voltage - Output 1:5V; Output Current - Output 1:2.2A; Output Voltage - Output 2:24V; Output Voltage - Output 3:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V/24V, 2.2A/1A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:35W; Output Voltage - Output 1:5V; Output Current - Output 1:2.2A; Output Voltage - Output 2:24V; Output Voltage - Output 3:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 13AJ1435
Product Name Power Supply, Ac-Dc, 5V/24V, 2.2A/1A; Power Supply Approvals Cui
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details