CUI Inc. Power Supplies - Board Mount VEFT1-S3.3-S5-SMT-TR

Description
Manufacturer: CUI Inc. Win Source Part Number: 132330-VEFT1-S3.3-S5 -SMT-TR Category: Power Supplies - Board Mount Family: DC DC Converters Series: VEFT1-SMT Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 12-SMD Module (10 Leads) Size / Dimension: 0.60" L x 0.30" W x 0.24" H (15.2mm x 7.5mm x 6.0mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 3V Voltage - Input (Max): 3.6V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 73% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 132330-VEFT1-S3.3-S5 -SMT-TR Category: Power Supplies - Board Mount Family: DC DC Converters Series: VEFT1-SMT Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 12-SMD Module (10 Leads) Size / Dimension: 0.60" L x 0.30" W x 0.24" H (15.2mm x 7.5mm x 6.0mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 3V Voltage - Input (Max): 3.6V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 73% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
132330-VEFT1-S3.3-S5-SMT-TR
Power Supplies - Board Mount 132330-VEFT1-S3.3-S5-SMT-TR
Manufacturer: CUI Inc. Win Source Part Number: 132330-VEFT1-S3.3-S5 -SMT-TR Category: Power Supplies - Board Mount Family: DC DC Converters Series: VEFT1-SMT Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 12-SMD Module (10 Leads) Size / Dimension: 0.60" L x 0.30" W x 0.24" H (15.2mm x 7.5mm x 6.0mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 3V Voltage - Input (Max): 3.6V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 73% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: CUI Inc.
Win Source Part Number: 132330-VEFT1-S3.3-S5-SMT-TR
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: VEFT1-SMT
Packaging: Reel(TR)
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 12-SMD Module (10 Leads)
Size / Dimension: 0.60" L x 0.30" W x 0.24" H (15.2mm x 7.5mm x 6.0mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 3V
Voltage - Input (Max): 3.6V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 73%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 132330-VEFT1-S3.3-S5-SMT-TR
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6948-ea-bt-20360-240-4u-32167 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details