3.3 Vdc, 70 A, 231 W, 18~36 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VHB350-D24-S3R3 |
| Product Name | 350 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 3.3 volts |
| DC Output Current | 70 amps |