28 Vdc, 3.57 A, 100 W, 9~36 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VHB100W-Q24-S28 |
| Product Name | 100 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 28.0 volts |
| DC Output Current | 3.57 amps |