12 Vdc, 33.3 A, 400 W, 9~36 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VFB400W-Q24-S12 |
| Product Name | 400 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 12.0 volts |
| DC Output Current | 33.3 amps |