24 Vdc, 25 A, 600 W, 36~75 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VFB600-D48-S24 |
| Product Name | 600 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 25 amps |