3.3 Vdc, 50 A, 165 W, 10~36 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VHB200W-Q24-S3R3 |
| Product Name | 200 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 3.3 volts |
| DC Output Current | 50 amps |