POWER SUPPLY, AC-DC, 5V/12V, 4A/1A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:32W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:12V; Output Current - Output 2:1A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 13AJ1434 |
| Product Name | Power Supply, Ac-Dc, 5V/12V, 4A/1A; Power Supply Approvals Cui |
| Type | DC Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 5.0 volts |