Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
CUI INC.
VCD30-D48-S12 -- 30 W BOARD MOUNT ISOLATED DC-DC CONVERTER
CUI Inc.
30 W Board Mount Isolated DC-DC Converter
VCD30-D48-S12
Description
30W, 12V, 2500mA, single output, isolated DC-DC
CUI Inc.
Done
Datasheet
Description
30W, 12V, 2500mA, single output, isolated DC-DC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
CUI Inc.
Tualatin, OR, USA
30 W Board Mount Isolated DC-DC Converter
VCD30-D48-S12
30 W Board Mount Isolated DC-DC Converter
VCD30-D48-S12
30W, 12V, 2500mA, single output, isolated DC-DC
30W, 12V, 2500mA, single output, isolated DC-DC
Supplier's Site
Datasheet
Technical Specifications
CUI Inc.
Product Category
Power Supplies
Product Number
VCD30-D48-S12
Product Name
30 W Board Mount Isolated DC-DC Converter
Type
DC-DC Converter
Form Factor
Board Mount
DC Output Voltage
12.0 volts
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
LPS Laser Power Supply
LPS Series
Specs
Type
High Voltage
Applications
Helium Neon Lasers
Operating Temperature
-5 to 60 C (23 to 140 F)
View Details
SCHURTER Inc
Power Supply IP42 for LED- and Illumination applications indoor 90~264 VAC => 24 VDC 0.34 A 8 W
Power Supply
Specs
Operating Temperature
-30 to 70 C (-22 to 158 F)
View Details
TPS Elektronik GmbH
Programmable Power / 3U Programmable DC Power
ea-psi-10060-510-3u-27669
Specs
Form Factor
Rack Mount
AC Output Voltage
0.0 to 60.0 volts
AC Output Current
0.0 to 510 amps
View Details
Acopian Power Supplies
Power Supply/Voltage Converter PC Board Mount
24EB10E130
View Details
2
suppliers