9/9 Vdc, 0.056 A, 1 W, 10.8~13.2 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VDSD1-S12-DI9-DIP |
| Product Name | 1 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 9.0 volts |
| DC Output Current | 0.0600 amps |