12 Vdc, 0.56 A, 6 W, 18~72 Vdc Input Range
DC DC CONVERTER 12V 6W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VAWQ6-Q48-S12H | VAWQ6-Q48-S12H |
| Product Name | 6 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| DC Output Voltage | 12.0 volts | |
| DC Output Current | 0.4700 amps | |
| DC Output Power | 5.6 watts |