3.3 Vdc, 3.5 A, 12 W, 9~36 Vdc Input Range
DC DC CONVERTER 3.3V 12W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VAWQ12-Q24-S3R3 | VAWQ12-Q24-S3R3 |
| Product Name | 12 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| DC Output Voltage | 3.3 volts | |
| DC Output Current | 3.5 amps | |
| DC Output Power | 12 watts |