6.5 Vdc, 1.5 A, 9.75 W, 8~18 Vdc Input Range
DC DC CONVERTER 6.5V 9.75W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | V7806-1500R | V7806-1500R |
| Product Name | 1.5 Amp Non-Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| DC Output Voltage | 6.5 volts | |
| DC Output Current | 1.5 amps | |
| DC Output Power | 9.75 watts |