5W, 5V, 1000mA, single output, isolated DC-DC converter
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VAD6-D24-S5 |
| Product Name | 6 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 5.0 volts |