12/-12 Vdc, 0.083 A, 2 W, 4.5~5.5 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VAT2-S5-D12-SMT |
| Product Name | 2 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 12.0 volts |
| DC Output Current | 0.0800 amps |