3.3/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 9~18 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VCD40-D12-T315 |
| Product Name | 40 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 3.3 volts |
| DC Output Current | 6 amps |