5 Vdc, 1 A, 5 W, 18~72 Vdc Input Range
DC DC CONVERTER 5V 6W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VAWQ6-Q48-S5H | VAWQ6-Q48-S5H |
| Product Name | 6 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| DC Output Voltage | 5.0 volts | |
| DC Output Current | 1 amps | |
| DC Output Power | 5 watts |