Polar Hardware Manufacturing Co., Inc. Datasheets for Hinges (industrial)
Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more
| Product Name | Notes |
|---|---|
| All steel construction fabricated of 1/4" thick steel rolled to form a pivot point. Use the same heavy 5/16" thick steel bracket from the 1809 hinge. Available in 3, 4... | |
| All steel hinge features narrow bracket. Short strap has double lamination. 270º rotation. Bracket - 1/4" x 5-1/2" x 3" with 21/64" holes Strap - 1/2" (2 laminations of 1/4"... | |
| All steel hinges allow full 270 º opening to enable door to swing parallel with side of body. Supplied with non-removable pin for maximum security. (Removable pin also available). Universal... | |
| All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10... | |
| All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available... | |
| Cold storage hinge has 17" long leaf. Furnished with a heavy duty roller bearing. Bracket is cast iron and has holes for 3/8" bolts. Strap is steel and is drilled... | |
| Design to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. | |
| Design to bridge door molding or door seal. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. | |
| Design to bridge door molding or door seal. Reverse bracket enables 270 degree swing. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket is seam... | |
| Design to bridge door molding or door seal. Reverse bracket enables 270 degree swing. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket is seam... | |
| Designed for square corner applications. Has a steel laminated strap for added strength. Swings 270 degrees to enable door to be opened completely. Bracket - Powder coated ductile iron 3"... | |
| Designed to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Embossed for greater strength. Three strap lengths available. All hinges supplied with non-removable pin for maximum security. | |
| Designed to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Features a narrow bracket for mounting where space is limited. Supplied... | |
| Designed to bridge door molding or door seal. Manufactured from high quality steel. Embossed for greater strength. Three strap lengths available. All hinges supplied with non-removable pin for maximum security. | |
| Designed to bridge door molding or door seal. Manufactured from high quality steel. Strap is embossed for greater strength. Features a narrow bracket for mounting where space is limited. Supplied... | |
| Economy die cast hinge for use on utility and service vehicles. Can also be used on access doors for recreational and emergency vehicles. Supplied with a solid stainless steel pin... | |
| Economy hinge for mounting with 180 degree swing. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. | |
| Economy hinge for mounting with 180 degree swing. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. | |
| Features narrow bracket for mounting where space is limited. Supplied with 1/2" drive pin. (Removable pin also available). Strap - 2 laminations of 8 ga. Steel. x 1-1/2" x 8"... | |
| Features narrow bracket to allow mounting without modification. Full 270º swing to allow door to open to side of body. Made from 1/4" steel for heavy duty applications. Bracket -... | |
| For refrigerator doors, vent doors, cabinets, etc. Furnished with a stainless steel pin, nylon bushings and thrust bearings provide smooth operation. Pin may be reversed lo make hinge right or... | |
| For refrigerator doors, vent doors, cabinets, etc. Furnished with a stainless steel pin, nylon bushings and thrust bearings provide smooth operation. Pin may be reversed to make hinge right or... | |
| For trailer and container doors fabricated with a heavy steel bushing as a pivet point for demanding applications. Available with or without mounting holes.For trailer and container doors fabricated with... | |
| Heavy duty hinge for large refrigerator and freezer doors. Revolves on a heavy duty ball bearing. Bracket is cast iron and has holes for 3/8" bolts. Strap is steel and... | |
| Heavy duty hinge for use on refrigerated doors and storage buildings. Supplied with a nylon bearing for smooth operation. Can be supplied with steel roller bearing for tough service or... | |
| Heavy duty laminated hinge with no holes for weld on applications. Has double laminations of 1/ 4" steel for extra strength. Bracket - 1/4" x 5-1/2" x 5" Strap -... | |
| Heavy duty polished stainless steel hinge. Supported by two heavy lugs on hinge bracket with nylon bearings for smooth action and easy closing. Manufactured from 304 non-magnetic stainless steel to... | |
| Hinge with 1 3/4" radius for rounded corner applications has 3 laminations of 8 ga. steel for added strength. Has 270 degree swing. Can be supplied with a 7/16" over... | |
| Large cam lift hinge is designed for installation where irregular floors interfere with operation of doors. Ductile iron cam rotates on a hardened roller bearing to lift the door, eliminating... | |
| Large cam lift hinge with heavy strap of 1/4" steel is designed for installation where irregular floors interfere with operation of doors. Ductile iron cam rotates on a hardened roller... | |
| Manufactured from 304 Stainless Steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with... | |
| Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited. Bracket -... | |
| Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with... | |
| Manufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited. Bracket -... | |
| Material 3/16" Aluminum with 1/2" Dia. Removable Steel Pin and thrust washers. Can be welded on or end user can drill holes for mounting. Dimensions - 0.190 x 4 3/4"... | |
| Narrow bracket for mounting where space is limited. This hinge is designed with bend to accommodate Vinyl or Aluminum extrusion. Bracket - Ductile Iron Steel - strap 1-1/2" wide x... | |
| Reverse bracket allows door to swing 270 degrees. Manufactured from 304 Stainless Steel, embossed for greater strength. All hinges supplied with non-removable pin. Bracket - 8 Ga. x 4 1/2"... | |
| Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order... | |
| Square corner rear door hinge. All steel, this hinge allows door to swing 270º for full opening. Supplied with non-removable pin. (Removable pin also available). Universal for right or left... | |
| Steel hinge for ramps or heavy access doors. Plain finish for easier welding. Supplied with a grease fitting for long life & smooth operation. Brackets are 1.05 O. D. bushings... | |
| Steel, Stainless Steel and Aluminum Continuous Hinges. Manufactured from High quality steel, stainless steel and aluminum. Quotations are available for any size not listed.Steel, Stainless Steel and Aluminum Continuous Hinges. | |
| These polished stainless steel hinges are for use on vent doors, refrigerator doors or small cabinets. Furnished with a stainless steel knurled pin that can be reversed for use on... | |
| This 1" radius corner hinge has embossed steel strap and Malleable iron bracket. Has 270 degree swing to allow full opening of rear door. | |
| Zinc die cast flush hinge. Chrome plated hinge revolves on nylon bushings for smooth operation. For use on cabinets, service vehicles and utility trucks. Has reinforced ribbing on back for... | |
| Zinc plated hinge with offsets from 1 3/8" to 1 5/8". | |
| Zinc plated hinge with offsets from 1" to 1 1/4" with 1/4" thick leaves. |